Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR249FRS73

Description
249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR249FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR249FRS73-ND
Through Hole Resistors RWR81SR249FRS73-ND
249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR249FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR249FRS73
Wirewound Resistors 3110-RWR81SR249FRS73
EGS-1-80 .249 1% RWR81SR249FR S73

EGS-1-80 .249 1% RWR81SR249FR S73

Supplier's Site Datasheet
RES 0.249 OHM 1W 1% WW AXIAL - RWR81SR249FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 1W 1% WW AXIAL
RWR81SR249FRS73
RES 0.249 OHM 1W 1% WW AXIAL RWR81SR249FRS73
RES 0.249ohm 1W 1% WW AXIAL

RES 0.249ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR249FRS73-ND 3110-RWR81SR249FRS73 RWR81SR249FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.249 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers