DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2810 2820 2830 2840 2850 2858 2859 2860 2861 2862 2863 2864 2865 2866 2867 2868 2869 2870 2880 2890 2900 2910 2920 2930 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
4.42 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.48 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.54 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.64 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.7 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.75 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.93 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.99 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.99 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.05 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.11 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.11 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
505 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
509 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
51 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
51.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
51.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
51.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
517 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
52.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
523 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
53.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
530 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
536 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
536 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
54.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
542 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
549 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
549 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
55.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
550 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
556 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
56.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
560 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
560 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
562 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
562 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
569 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
57.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
57.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
576 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
576 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
583 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
59 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
590 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
590 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
590 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
597 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>