Vishay Intertechnology, Inc. RES 0.255 OHM 1W 1% WW AXIAL RWR81SR255FRS73

Description
RES 0.255ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.255ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.255 OHM 1W 1% WW AXIAL - RWR81SR255FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 1W 1% WW AXIAL
RWR81SR255FRS73
RES 0.255 OHM 1W 1% WW AXIAL RWR81SR255FRS73
RES 0.255ohm 1W 1% WW AXIAL

RES 0.255ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR255FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR255FRS73
Wirewound Resistors 3110-RWR81SR255FRS73
EGS-1-80 .255 1% RWR81SR255FR S73

EGS-1-80 .255 1% RWR81SR255FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR255FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR255FRS73-ND
Through Hole Resistors RWR81SR255FRS73-ND
255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR255FRS73 3110-RWR81SR255FRS73 RWR81SR255FRS73-ND
Product Name RES 0.255 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details