Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR340FSBSL

Description
EGS-1-80 .34 1% RWR81SR340FS BSL
Request a Quote Datasheet
Description
EGS-1-80 .34 1% RWR81SR340FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR340FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR340FSBSL
Wirewound Resistors 3110-RWR81SR340FSBSL
EGS-1-80 .34 1% RWR81SR340FS BSL

EGS-1-80 .34 1% RWR81SR340FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR340FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR340FSBSL-ND
Through Hole Resistors RWR81SR340FSBSL-ND
340 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.34 OHM 1W 1% WW AXIAL - RWR81SR340FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.34 OHM 1W 1% WW AXIAL
RWR81SR340FSBSL
RES 0.34 OHM 1W 1% WW AXIAL RWR81SR340FSBSL
RES 0.34ohm 1W 1% WW AXIAL

RES 0.34ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR340FSBSL RWR81SR340FSBSL-ND RWR81SR340FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.34 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3400 ohms 0.3400 ohms 0.3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers