Vishay Intertechnology, Inc. RES 0.422 OHM 1W 1% WW AXIAL RWR81SR422FRS73

Description
RES 0.422ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.422ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.422 OHM 1W 1% WW AXIAL - RWR81SR422FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 1W 1% WW AXIAL
RWR81SR422FRS73
RES 0.422 OHM 1W 1% WW AXIAL RWR81SR422FRS73
RES 0.422ohm 1W 1% WW AXIAL

RES 0.422ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR422FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR422FRS73-ND
Through Hole Resistors RWR81SR422FRS73-ND
422 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR422FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR422FRS73
Wirewound Resistors 3110-RWR81SR422FRS73
EGS-1-80 .422 1% RWR81SR422FR S73

EGS-1-80 .422 1% RWR81SR422FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR422FRS73 RWR81SR422FRS73-ND 3110-RWR81SR422FRS73
Product Name RES 0.422 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details