Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR226FRBSL

Description
EGS-1-80 .226 1% RWR81SR226FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .226 1% RWR81SR226FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR226FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR226FRBSL
Wirewound Resistors 3110-RWR81SR226FRBSL
EGS-1-80 .226 1% RWR81SR226FR BSL

EGS-1-80 .226 1% RWR81SR226FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR226FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR226FRBSL-ND
Through Hole Resistors RWR81SR226FRBSL-ND
226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.226 OHM 1W 1% WW AXIAL - RWR81SR226FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 1W 1% WW AXIAL
RWR81SR226FRBSL
RES 0.226 OHM 1W 1% WW AXIAL RWR81SR226FRBSL
RES 0.226ohm 1W 1% WW AXIAL

RES 0.226ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR226FRBSL RWR81SR226FRBSL-ND RWR81SR226FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.226 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers