Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR300FRS70

Description
EGS-1-80 .3 1% RWR81SR300FR S70
Request a Quote Datasheet
Description
EGS-1-80 .3 1% RWR81SR300FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR300FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR300FRS70
Wirewound Resistors 3110-RWR81SR300FRS70
EGS-1-80 .3 1% RWR81SR300FR S70

EGS-1-80 .3 1% RWR81SR300FR S70

Supplier's Site Datasheet
RES 0.3 OHM 1W 1% WW AXIAL - RWR81SR300FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 1W 1% WW AXIAL
RWR81SR300FRS70
RES 0.3 OHM 1W 1% WW AXIAL RWR81SR300FRS70
RES 0.3ohm 1W 1% WW AXIAL

RES 0.3ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR300FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR300FRS70-ND
Through Hole Resistors RWR81SR300FRS70-ND
300 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR300FRS70 RWR81SR300FRS70 RWR81SR300FRS70-ND
Product Name Wirewound Resistors RES 0.3 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details