Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR200FPB12

Description
200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR200FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR200FPB12-ND
Through Hole Resistors RWR81SR200FPB12-ND
200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR200FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR200FPB12
Wirewound Resistors 3110-RWR81SR200FPB12
EGS-1-80 .2 1% RWR81SR200FP B12

EGS-1-80 .2 1% RWR81SR200FP B12

Supplier's Site Datasheet
RES 0.2 OHM 1W 1% WW AXIAL - RWR81SR200FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1W 1% WW AXIAL
RWR81SR200FPB12
RES 0.2 OHM 1W 1% WW AXIAL RWR81SR200FPB12
RES 0.2ohm 1W 1% WW AXIAL

RES 0.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR200FPB12-ND 3110-RWR81SR200FPB12 RWR81SR200FPB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.2 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details