Vishay Intertechnology, Inc. RES 0.243 OHM 1W 1% WW AXIAL RWR81SR243FPBSL

Description
RES 0.243ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.243ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.243 OHM 1W 1% WW AXIAL - RWR81SR243FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.243 OHM 1W 1% WW AXIAL
RWR81SR243FPBSL
RES 0.243 OHM 1W 1% WW AXIAL RWR81SR243FPBSL
RES 0.243ohm 1W 1% WW AXIAL

RES 0.243ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR243FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR243FPBSL
Wirewound Resistors 3110-RWR81SR243FPBSL
EGS-1-80 .243 1% RWR81SR243FP BSL

EGS-1-80 .243 1% RWR81SR243FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR243FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR243FPBSL-ND
Through Hole Resistors RWR81SR243FPBSL-ND
243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR243FPBSL 3110-RWR81SR243FPBSL RWR81SR243FPBSL-ND
Product Name RES 0.243 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2430 ohms 0.2430 ohms 0.2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers