Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR261FSRSL

Description
261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR261FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR261FSRSL-ND
Through Hole Resistors RWR81SR261FSRSL-ND
261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR261FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR261FSRSL
Wirewound Resistors 3110-RWR81SR261FSRSL
EGS-1-80 .261 1% RWR81SR261FS RSL

EGS-1-80 .261 1% RWR81SR261FS RSL

Supplier's Site Datasheet
RES 0.261 OHM 1W 1% WW AXIAL - RWR81SR261FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 1W 1% WW AXIAL
RWR81SR261FSRSL
RES 0.261 OHM 1W 1% WW AXIAL RWR81SR261FSRSL
RES 0.261ohm 1W 1% WW AXIAL

RES 0.261ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR261FSRSL-ND 3110-RWR81SR261FSRSL RWR81SR261FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.261 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers