Vishay Intertechnology, Inc. Res Wirewound 301m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R RWR81SR301FRS73

Description
Res Wirewound 301m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 301m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 301m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R - RWR81SR301FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 301m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R
RWR81SR301FRS73
Res Wirewound 301m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R RWR81SR301FRS73
Res Wirewound 301m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R

Res Wirewound 301m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RWR81SR301FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR301FRS73-ND
Through Hole Resistors RWR81SR301FRS73-ND
301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR301FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR301FRS73
Wirewound Resistors 3110-RWR81SR301FRS73
EGS-1-80 .301 1% RWR81SR301FR S73

EGS-1-80 .301 1% RWR81SR301FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR301FRS73 RWR81SR301FRS73-ND 3110-RWR81SR301FRS73
Product Name Res Wirewound 301m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 650 ±ppm/°C 650 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers