Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR287FSRSL

Description
287 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
287 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR287FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR287FSRSL-ND
Through Hole Resistors RWR81SR287FSRSL-ND
287 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR287FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR287FSRSL
Wirewound Resistors 3110-RWR81SR287FSRSL
EGS-1-80 .287 1% RWR81SR287FS RSL

EGS-1-80 .287 1% RWR81SR287FS RSL

Supplier's Site Datasheet
RES 0.287 OHM 1W 1% WW AXIAL - RWR81SR287FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.287 OHM 1W 1% WW AXIAL
RWR81SR287FSRSL
RES 0.287 OHM 1W 1% WW AXIAL RWR81SR287FSRSL
RES 0.287ohm 1W 1% WW AXIAL

RES 0.287ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR287FSRSL-ND 3110-RWR81SR287FSRSL RWR81SR287FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.287 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2870 ohms 0.2870 ohms 0.2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers