Vishay Intertechnology, Inc. RES 0.243 OHM 1W 1% WW AXIAL RWR81SR243FRS70

Description
RES 0.243ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.243ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.243 OHM 1W 1% WW AXIAL - RWR81SR243FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.243 OHM 1W 1% WW AXIAL
RWR81SR243FRS70
RES 0.243 OHM 1W 1% WW AXIAL RWR81SR243FRS70
RES 0.243ohm 1W 1% WW AXIAL

RES 0.243ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR243FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR243FRS70-ND
Through Hole Resistors RWR81SR243FRS70-ND
243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR243FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR243FRS70
Wirewound Resistors 3110-RWR81SR243FRS70
EGS-1-80 .243 1% RWR81SR243FR S70

EGS-1-80 .243 1% RWR81SR243FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR243FRS70 RWR81SR243FRS70-ND 3110-RWR81SR243FRS70
Product Name RES 0.243 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2430 ohms 0.2430 ohms 0.2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details