Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR383FRBSL

Description
EGS-1-80 .383 1% RWR81SR383FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .383 1% RWR81SR383FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR383FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR383FRBSL
Wirewound Resistors 3110-RWR81SR383FRBSL
EGS-1-80 .383 1% RWR81SR383FR BSL

EGS-1-80 .383 1% RWR81SR383FR BSL

Supplier's Site Datasheet
RES 0.383 OHM 1W 1% WW AXIAL - RWR81SR383FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 1W 1% WW AXIAL
RWR81SR383FRBSL
RES 0.383 OHM 1W 1% WW AXIAL RWR81SR383FRBSL
RES 0.383ohm 1W 1% WW AXIAL

RES 0.383ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR383FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR383FRBSL-ND
Through Hole Resistors RWR81SR383FRBSL-ND
383 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR383FRBSL RWR81SR383FRBSL RWR81SR383FRBSL-ND
Product Name Wirewound Resistors RES 0.383 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details