EGS-1-80 .267 1% RWR81SR267FP B12
RES 0.267ohm 1W 1% WW AXIAL
267 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81SR267FPB12 | RWR81SR267FPB12 | RWR81SR267FPB12-ND |
| Product Name | Wirewound Resistors | RES 0.267 OHM 1W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.2670 ohms | 0.2670 ohms | 0.2670 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 1 watts | 1 watts |