Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR210FPB12

Description
EGS-1-80 .21 1% RWR81SR210FP B12
Request a Quote Datasheet
Description
EGS-1-80 .21 1% RWR81SR210FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR210FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR210FPB12
Wirewound Resistors 3110-RWR81SR210FPB12
EGS-1-80 .21 1% RWR81SR210FP B12

EGS-1-80 .21 1% RWR81SR210FP B12

Supplier's Site Datasheet
RES 0.21 OHM 1W 1% WW AXIAL - RWR81SR210FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.21 OHM 1W 1% WW AXIAL
RWR81SR210FPB12
RES 0.21 OHM 1W 1% WW AXIAL RWR81SR210FPB12
RES 0.21ohm 1W 1% WW AXIAL

RES 0.21ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR210FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR210FPB12-ND
Through Hole Resistors RWR81SR210FPB12-ND
210 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR210FPB12 RWR81SR210FPB12 RWR81SR210FPB12-ND
Product Name Wirewound Resistors RES 0.21 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2100 ohms 0.2100 ohms 0.2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details