Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR324FRBSL

Description
EGS-1-80 .324 1% RWR81SR324FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .324 1% RWR81SR324FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR324FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR324FRBSL
Wirewound Resistors 3110-RWR81SR324FRBSL
EGS-1-80 .324 1% RWR81SR324FR BSL

EGS-1-80 .324 1% RWR81SR324FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR324FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR324FRBSL-ND
Through Hole Resistors RWR81SR324FRBSL-ND
324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.324 OHM 1W 1% WW AXIAL - RWR81SR324FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 1W 1% WW AXIAL
RWR81SR324FRBSL
RES 0.324 OHM 1W 1% WW AXIAL RWR81SR324FRBSL
RES 0.324ohm 1W 1% WW AXIAL

RES 0.324ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR324FRBSL RWR81SR324FRBSL-ND RWR81SR324FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.324 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details