Vishay Intertechnology, Inc. RES 0.402 OHM 1W 0.5% WW AXIAL RWR81SR402DRRSL

Description
RES 0.402ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.402ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.402 OHM 1W 0.5% WW AXIAL - RWR81SR402DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 1W 0.5% WW AXIAL
RWR81SR402DRRSL
RES 0.402 OHM 1W 0.5% WW AXIAL RWR81SR402DRRSL
RES 0.402ohm 1W 0.5% WW AXIAL

RES 0.402ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR402DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR402DRRSL-ND
Through Hole Resistors RWR81SR402DRRSL-ND
402 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR402DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR402DRRSL
Wirewound Resistors 3110-RWR81SR402DRRSL
EGS-1-80 .402 .5% RWR81SR402DR RSL

EGS-1-80 .402 .5% RWR81SR402DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR402DRRSL RWR81SR402DRRSL-ND 3110-RWR81SR402DRRSL
Product Name RES 0.402 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details