Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR196FPBSL

Description
196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR196FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR196FPBSL-ND
Through Hole Resistors RWR81SR196FPBSL-ND
196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.196 OHM 1W 1% WW AXIAL - RWR81SR196FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 1W 1% WW AXIAL
RWR81SR196FPBSL
RES 0.196 OHM 1W 1% WW AXIAL RWR81SR196FPBSL
RES 0.196ohm 1W 1% WW AXIAL

RES 0.196ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR196FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR196FPBSL
Wirewound Resistors 3110-RWR81SR196FPBSL
EGS-1-80 .196 1% RWR81SR196FP BSL

EGS-1-80 .196 1% RWR81SR196FP BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR196FPBSL-ND RWR81SR196FPBSL 3110-RWR81SR196FPBSL
Product Name Through Hole Resistors RES 0.196 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details