Vishay Intertechnology, Inc. RES 0.255 OHM 1W 1% WW AXIAL RWR81SR255FPS73

Description
RES 0.255ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.255ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.255 OHM 1W 1% WW AXIAL - RWR81SR255FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 1W 1% WW AXIAL
RWR81SR255FPS73
RES 0.255 OHM 1W 1% WW AXIAL RWR81SR255FPS73
RES 0.255ohm 1W 1% WW AXIAL

RES 0.255ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR255FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR255FPS73-ND
Through Hole Resistors RWR81SR255FPS73-ND
255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR255FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR255FPS73
Wirewound Resistors 3110-RWR81SR255FPS73
EGS-1-80 .255 1% RWR81SR255FP S73

EGS-1-80 .255 1% RWR81SR255FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR255FPS73 RWR81SR255FPS73-ND 3110-RWR81SR255FPS73
Product Name RES 0.255 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details