Vishay Intertechnology, Inc. RES 0.422 OHM 1W 0.5% WW AXIAL RWR81SR422DSB12

Description
RES 0.422ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.422ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.422 OHM 1W 0.5% WW AXIAL - RWR81SR422DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 1W 0.5% WW AXIAL
RWR81SR422DSB12
RES 0.422 OHM 1W 0.5% WW AXIAL RWR81SR422DSB12
RES 0.422ohm 1W 0.5% WW AXIAL

RES 0.422ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR422DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR422DSB12
Wirewound Resistors 3110-RWR81SR422DSB12
EGS-1-80 .422 .5% RWR81SR422DS B12

EGS-1-80 .422 .5% RWR81SR422DS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR422DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR422DSB12-ND
Through Hole Resistors RWR81SR422DSB12-ND
422 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR422DSB12 3110-RWR81SR422DSB12 RWR81SR422DSB12-ND
Product Name RES 0.422 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details