Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR324FSS73

Description
EGS-1-80 .324 1% RWR81SR324FS S73
Request a Quote Datasheet
Description
EGS-1-80 .324 1% RWR81SR324FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR324FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR324FSS73
Wirewound Resistors 3110-RWR81SR324FSS73
EGS-1-80 .324 1% RWR81SR324FS S73

EGS-1-80 .324 1% RWR81SR324FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR324FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR324FSS73-ND
Through Hole Resistors RWR81SR324FSS73-ND
324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.324 OHM 1W 1% WW AXIAL - RWR81SR324FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 1W 1% WW AXIAL
RWR81SR324FSS73
RES 0.324 OHM 1W 1% WW AXIAL RWR81SR324FSS73
RES 0.324ohm 1W 1% WW AXIAL

RES 0.324ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR324FSS73 RWR81SR324FSS73-ND RWR81SR324FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.324 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.21 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details