Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR422DSBSL

Description
EGS-1-80 .422 .5% RWR81SR422DS BSL
Request a Quote Datasheet
Description
EGS-1-80 .422 .5% RWR81SR422DS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR422DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR422DSBSL
Wirewound Resistors 3110-RWR81SR422DSBSL
EGS-1-80 .422 .5% RWR81SR422DS BSL

EGS-1-80 .422 .5% RWR81SR422DS BSL

Supplier's Site Datasheet
RES 0.422 OHM 1W 0.5% WW AXIAL - RWR81SR422DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 1W 0.5% WW AXIAL
RWR81SR422DSBSL
RES 0.422 OHM 1W 0.5% WW AXIAL RWR81SR422DSBSL
RES 0.422ohm 1W 0.5% WW AXIAL

RES 0.422ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR422DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR422DSBSL-ND
Through Hole Resistors RWR81SR422DSBSL-ND
422 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR422DSBSL RWR81SR422DSBSL RWR81SR422DSBSL-ND
Product Name Wirewound Resistors RES 0.422 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers