Vishay Intertechnology, Inc. RES 0.402 OHM 1W 0.5% WW AXIAL RWR81SR402DRB12

Description
RES 0.402ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.402ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.402 OHM 1W 0.5% WW AXIAL - RWR81SR402DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 1W 0.5% WW AXIAL
RWR81SR402DRB12
RES 0.402 OHM 1W 0.5% WW AXIAL RWR81SR402DRB12
RES 0.402ohm 1W 0.5% WW AXIAL

RES 0.402ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR402DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR402DRB12
Wirewound Resistors 3110-RWR81SR402DRB12
EGS-1-80 .402 .5% RWR81SR402DR B12

EGS-1-80 .402 .5% RWR81SR402DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR402DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR402DRB12-ND
Through Hole Resistors RWR81SR402DRB12-ND
402 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR402DRB12 3110-RWR81SR402DRB12 RWR81SR402DRB12-ND
Product Name RES 0.402 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers