Vishay Intertechnology, Inc. RES 0.294 OHM 1W 1% WW AXIAL RWR81SR294FRRSL

Description
RES 0.294ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.294ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.294 OHM 1W 1% WW AXIAL - RWR81SR294FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.294 OHM 1W 1% WW AXIAL
RWR81SR294FRRSL
RES 0.294 OHM 1W 1% WW AXIAL RWR81SR294FRRSL
RES 0.294ohm 1W 1% WW AXIAL

RES 0.294ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR294FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR294FRRSL-ND
Through Hole Resistors RWR81SR294FRRSL-ND
294 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR294FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR294FRRSL
Wirewound Resistors 3110-RWR81SR294FRRSL
EGS-1-80 .294 1% RWR81SR294FR RSL

EGS-1-80 .294 1% RWR81SR294FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR294FRRSL RWR81SR294FRRSL-ND 3110-RWR81SR294FRRSL
Product Name RES 0.294 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2940 ohms 0.2940 ohms 0.2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details