Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR226FRS70

Description
EGS-1-80 .226 1% RWR81SR226FR S70
Request a Quote Datasheet
Description
EGS-1-80 .226 1% RWR81SR226FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR226FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR226FRS70
Wirewound Resistors 3110-RWR81SR226FRS70
EGS-1-80 .226 1% RWR81SR226FR S70

EGS-1-80 .226 1% RWR81SR226FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR226FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR226FRS70-ND
Through Hole Resistors RWR81SR226FRS70-ND
226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.226 OHM 1W 1% WW AXIAL - RWR81SR226FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 1W 1% WW AXIAL
RWR81SR226FRS70
RES 0.226 OHM 1W 1% WW AXIAL RWR81SR226FRS70
RES 0.226ohm 1W 1% WW AXIAL

RES 0.226ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR226FRS70 RWR81SR226FRS70-ND RWR81SR226FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.226 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details