Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR210FRBSL

Description
210 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
210 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR210FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR210FRBSL-ND
Through Hole Resistors RWR81SR210FRBSL-ND
210 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR210FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR210FRBSL
Wirewound Resistors 3110-RWR81SR210FRBSL
EGS-1-80 .21 1% RWR81SR210FR BSL

EGS-1-80 .21 1% RWR81SR210FR BSL

Supplier's Site Datasheet
RES 0.21 OHM 1W 1% WW AXIAL - RWR81SR210FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.21 OHM 1W 1% WW AXIAL
RWR81SR210FRBSL
RES 0.21 OHM 1W 1% WW AXIAL RWR81SR210FRBSL
RES 0.21ohm 1W 1% WW AXIAL

RES 0.21ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR210FRBSL-ND 3110-RWR81SR210FRBSL RWR81SR210FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.21 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2100 ohms 0.2100 ohms 0.2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers