Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR221FSB12

Description
EGS-1-80 .221 1% RWR81SR221FS B12
Request a Quote Datasheet
Description
EGS-1-80 .221 1% RWR81SR221FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR221FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR221FSB12
Wirewound Resistors 3110-RWR81SR221FSB12
EGS-1-80 .221 1% RWR81SR221FS B12

EGS-1-80 .221 1% RWR81SR221FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR221FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR221FSB12-ND
Through Hole Resistors RWR81SR221FSB12-ND
221 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.221 OHM 1W 1% WW AXIAL - RWR81SR221FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 1W 1% WW AXIAL
RWR81SR221FSB12
RES 0.221 OHM 1W 1% WW AXIAL RWR81SR221FSB12
RES 0.221ohm 1W 1% WW AXIAL

RES 0.221ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR221FSB12 RWR81SR221FSB12-ND RWR81SR221FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.221 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details