Vishay Intertechnology, Inc. RES 0.301 OHM 1W 0.5% WW AXIAL RWR81SR301DSB12

Description
RES 0.301ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 1W 0.5% WW AXIAL - RWR81SR301DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 1W 0.5% WW AXIAL
RWR81SR301DSB12
RES 0.301 OHM 1W 0.5% WW AXIAL RWR81SR301DSB12
RES 0.301ohm 1W 0.5% WW AXIAL

RES 0.301ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR301DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR301DSB12-ND
Through Hole Resistors RWR81SR301DSB12-ND
301 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR301DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR301DSB12
Wirewound Resistors 3110-RWR81SR301DSB12
EGS-1-80 .301 .5% RWR81SR301DS B12

EGS-1-80 .301 .5% RWR81SR301DS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR301DSB12 RWR81SR301DSB12-ND 3110-RWR81SR301DSB12
Product Name RES 0.301 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details