Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR412DRBSL

Description
412 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
412 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR412DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR412DRBSL-ND
Through Hole Resistors RWR81SR412DRBSL-ND
412 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR412DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR412DRBSL
Wirewound Resistors 3110-RWR81SR412DRBSL
EGS-1-80 .412 .5% RWR81SR412DR BSL

EGS-1-80 .412 .5% RWR81SR412DR BSL

Supplier's Site Datasheet
RES 0.412 OHM 1W 0.5% WW AXIAL - RWR81SR412DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.412 OHM 1W 0.5% WW AXIAL
RWR81SR412DRBSL
RES 0.412 OHM 1W 0.5% WW AXIAL RWR81SR412DRBSL
RES 0.412ohm 1W 0.5% WW AXIAL

RES 0.412ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR412DRBSL-ND 3110-RWR81SR412DRBSL RWR81SR412DRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.412 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4120 ohms 0.4120 ohms 0.4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details