Vishay Intertechnology, Inc. RES 0.357 OHM 1W 1% WW AXIAL RWR81SR357FSBSL

Description
RES 0.357ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.357ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.357 OHM 1W 1% WW AXIAL - RWR81SR357FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.357 OHM 1W 1% WW AXIAL
RWR81SR357FSBSL
RES 0.357 OHM 1W 1% WW AXIAL RWR81SR357FSBSL
RES 0.357ohm 1W 1% WW AXIAL

RES 0.357ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR357FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR357FSBSL
Wirewound Resistors 3110-RWR81SR357FSBSL
EGS-1-80 .357 1% RWR81SR357FS BSL

EGS-1-80 .357 1% RWR81SR357FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR357FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR357FSBSL-ND
Through Hole Resistors RWR81SR357FSBSL-ND
357 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR357FSBSL 3110-RWR81SR357FSBSL RWR81SR357FSBSL-ND
Product Name RES 0.357 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3570 ohms 0.3570 ohms 0.3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details