Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR301FSRSL

Description
EGS-1-80 .301 1% RWR81SR301FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .301 1% RWR81SR301FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR301FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR301FSRSL
Wirewound Resistors 3110-RWR81SR301FSRSL
EGS-1-80 .301 1% RWR81SR301FS RSL

EGS-1-80 .301 1% RWR81SR301FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR301FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR301FSRSL-ND
Through Hole Resistors RWR81SR301FSRSL-ND
301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.301 OHM 1W 1% WW AXIAL - RWR81SR301FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 1W 1% WW AXIAL
RWR81SR301FSRSL
RES 0.301 OHM 1W 1% WW AXIAL RWR81SR301FSRSL
RES 0.301ohm 1W 1% WW AXIAL

RES 0.301ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR301FSRSL RWR81SR301FSRSL-ND RWR81SR301FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.301 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details