Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR205FMRSL

Description
EGS-1-80 .205 1% RWR81SR205FM RSL
Request a Quote Datasheet
Description
EGS-1-80 .205 1% RWR81SR205FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR205FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR205FMRSL
Wirewound Resistors 3110-RWR81SR205FMRSL
EGS-1-80 .205 1% RWR81SR205FM RSL

EGS-1-80 .205 1% RWR81SR205FM RSL

Supplier's Site Datasheet
RES 0.205 OHM 1W 1% WW AXIAL - RWR81SR205FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 1W 1% WW AXIAL
RWR81SR205FMRSL
RES 0.205 OHM 1W 1% WW AXIAL RWR81SR205FMRSL
RES 0.205ohm 1W 1% WW AXIAL

RES 0.205ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR205FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR205FMRSL-ND
Through Hole Resistors RWR81SR205FMRSL-ND
205 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR205FMRSL RWR81SR205FMRSL RWR81SR205FMRSL-ND
Product Name Wirewound Resistors RES 0.205 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details