Vishay Intertechnology, Inc. RES 0.255 OHM 1W 0.5% WW AXIAL RWR81SR255DRB12

Description
RES 0.255ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.255ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.255 OHM 1W 0.5% WW AXIAL - RWR81SR255DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 1W 0.5% WW AXIAL
RWR81SR255DRB12
RES 0.255 OHM 1W 0.5% WW AXIAL RWR81SR255DRB12
RES 0.255ohm 1W 0.5% WW AXIAL

RES 0.255ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR255DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR255DRB12-ND
Through Hole Resistors RWR81SR255DRB12-ND
255 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR255DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR255DRB12
Wirewound Resistors 3110-RWR81SR255DRB12
EGS-1-80 .255 .5% RWR81SR255DR B12

EGS-1-80 .255 .5% RWR81SR255DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR255DRB12 RWR81SR255DRB12-ND 3110-RWR81SR255DRB12
Product Name RES 0.255 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details