Vishay Intertechnology, Inc. RES 0.324 OHM 1W 1% WW AXIAL RWR81SR324FRS70

Description
RES 0.324ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.324ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.324 OHM 1W 1% WW AXIAL - RWR81SR324FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 1W 1% WW AXIAL
RWR81SR324FRS70
RES 0.324 OHM 1W 1% WW AXIAL RWR81SR324FRS70
RES 0.324ohm 1W 1% WW AXIAL

RES 0.324ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR324FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR324FRS70-ND
Through Hole Resistors RWR81SR324FRS70-ND
324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR324FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR324FRS70
Wirewound Resistors 3110-RWR81SR324FRS70
EGS-1-80 .324 1% RWR81SR324FR S70

EGS-1-80 .324 1% RWR81SR324FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR324FRS70 RWR81SR324FRS70-ND 3110-RWR81SR324FRS70
Product Name RES 0.324 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details