Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR402FSB12

Description
EGS-1-80 .402 1% RWR81SR402FS B12
Request a Quote Datasheet
Description
EGS-1-80 .402 1% RWR81SR402FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR402FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR402FSB12
Wirewound Resistors 3110-RWR81SR402FSB12
EGS-1-80 .402 1% RWR81SR402FS B12

EGS-1-80 .402 1% RWR81SR402FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR402FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR402FSB12-ND
Through Hole Resistors RWR81SR402FSB12-ND
402 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.402 OHM 1W 1% WW AXIAL - RWR81SR402FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 1W 1% WW AXIAL
RWR81SR402FSB12
RES 0.402 OHM 1W 1% WW AXIAL RWR81SR402FSB12
RES 0.402ohm 1W 1% WW AXIAL

RES 0.402ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR402FSB12 RWR81SR402FSB12-ND RWR81SR402FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.402 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details