Vishay Intertechnology, Inc. RES 0.2 OHM 1W 1% WW AXIAL RWR81SR200FRS70

Description
RES 0.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 1W 1% WW AXIAL - RWR81SR200FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1W 1% WW AXIAL
RWR81SR200FRS70
RES 0.2 OHM 1W 1% WW AXIAL RWR81SR200FRS70
RES 0.2ohm 1W 1% WW AXIAL

RES 0.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR200FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR200FRS70
Wirewound Resistors 3110-RWR81SR200FRS70
EGS-1-80 .2 1% RWR81SR200FR S70

EGS-1-80 .2 1% RWR81SR200FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR200FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR200FRS70-ND
Through Hole Resistors RWR81SR200FRS70-ND
200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR200FRS70 3110-RWR81SR200FRS70 RWR81SR200FRS70-ND
Product Name RES 0.2 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details