Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR280FRBSL

Description
EGS-1-80 .28 1% RWR81SR280FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .28 1% RWR81SR280FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR280FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR280FRBSL
Wirewound Resistors 3110-RWR81SR280FRBSL
EGS-1-80 .28 1% RWR81SR280FR BSL

EGS-1-80 .28 1% RWR81SR280FR BSL

Supplier's Site Datasheet
RES 0.28 OHM 1W 1% WW AXIAL - RWR81SR280FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.28 OHM 1W 1% WW AXIAL
RWR81SR280FRBSL
RES 0.28 OHM 1W 1% WW AXIAL RWR81SR280FRBSL
RES 0.28ohm 1W 1% WW AXIAL

RES 0.28ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR280FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR280FRBSL-ND
Through Hole Resistors RWR81SR280FRBSL-ND
280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR280FRBSL RWR81SR280FRBSL RWR81SR280FRBSL-ND
Product Name Wirewound Resistors RES 0.28 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2800 ohms 0.2800 ohms 0.2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A2R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details