Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR237FRB12

Description
EGS-1-80 .237 1% RWR81SR237FR B12
Request a Quote Datasheet
Description
EGS-1-80 .237 1% RWR81SR237FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR237FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR237FRB12
Wirewound Resistors 3110-RWR81SR237FRB12
EGS-1-80 .237 1% RWR81SR237FR B12

EGS-1-80 .237 1% RWR81SR237FR B12

Supplier's Site Datasheet
RES 0.237 OHM 1W 1% WW AXIAL - RWR81SR237FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 1W 1% WW AXIAL
RWR81SR237FRB12
RES 0.237 OHM 1W 1% WW AXIAL RWR81SR237FRB12
RES 0.237ohm 1W 1% WW AXIAL

RES 0.237ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR237FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR237FRB12-ND
Through Hole Resistors RWR81SR237FRB12-ND
237 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR237FRB12 RWR81SR237FRB12 RWR81SR237FRB12-ND
Product Name Wirewound Resistors RES 0.237 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2370 ohms 0.2370 ohms 0.2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details