Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR392DSRSL

Description
EGS-1-80 .392 .5% RWR81SR392DS RSL
Request a Quote Datasheet
Description
EGS-1-80 .392 .5% RWR81SR392DS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR392DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR392DSRSL
Wirewound Resistors 3110-RWR81SR392DSRSL
EGS-1-80 .392 .5% RWR81SR392DS RSL

EGS-1-80 .392 .5% RWR81SR392DS RSL

Supplier's Site Datasheet
RES 0.392 OHM 1W 0.5% WW AXIAL - RWR81SR392DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 1W 0.5% WW AXIAL
RWR81SR392DSRSL
RES 0.392 OHM 1W 0.5% WW AXIAL RWR81SR392DSRSL
RES 0.392ohm 1W 0.5% WW AXIAL

RES 0.392ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR392DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR392DSRSL-ND
Through Hole Resistors RWR81SR392DSRSL-ND
392 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR392DSRSL RWR81SR392DSRSL RWR81SR392DSRSL-ND
Product Name Wirewound Resistors RES 0.392 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details