DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2810 2820 2830 2840 2850 2857 2858 2859 2860 2861 2862 2863 2864 2865 2866 2867 2868 2869 2870 2880 2890 2900 2910 2920 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.02 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.02 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.02 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.12 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.12 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.22 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.22 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.32 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.32 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.42 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
417 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
42.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
42.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
422 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
427 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
43.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
430 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
432 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
432 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
437 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
44.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
442 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
442 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
444 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
448 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
449 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
45.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
45.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
45.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
453 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
459 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
46.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
46.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
46.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
464 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
475 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
48.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
48.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
48.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
481 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
487 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
49.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
49.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
49.9 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
493 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
493 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>