Vishay Intertechnology, Inc. RES 0.249 OHM 1W 1% WW AXIAL RWR81SR249FPBSL

Description
RES 0.249ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.249ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 1W 1% WW AXIAL - RWR81SR249FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 1W 1% WW AXIAL
RWR81SR249FPBSL
RES 0.249 OHM 1W 1% WW AXIAL RWR81SR249FPBSL
RES 0.249ohm 1W 1% WW AXIAL

RES 0.249ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR249FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR249FPBSL
Wirewound Resistors 3110-RWR81SR249FPBSL
EGS-1-80 .249 1% RWR81SR249FP BSL

EGS-1-80 .249 1% RWR81SR249FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR249FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR249FPBSL-ND
Through Hole Resistors RWR81SR249FPBSL-ND
249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR249FPBSL 3110-RWR81SR249FPBSL RWR81SR249FPBSL-ND
Product Name RES 0.249 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details