Vishay Intertechnology, Inc. RES 0.301 OHM 1W 1% WW AXIAL RWR81SR301FMBSL

Description
RES 0.301ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 1W 1% WW AXIAL - RWR81SR301FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 1W 1% WW AXIAL
RWR81SR301FMBSL
RES 0.301 OHM 1W 1% WW AXIAL RWR81SR301FMBSL
RES 0.301ohm 1W 1% WW AXIAL

RES 0.301ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR301FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR301FMBSL
Wirewound Resistors 3110-RWR81SR301FMBSL
EGS-1-80 .301 1% RWR81SR301FM BSL

EGS-1-80 .301 1% RWR81SR301FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR301FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR301FMBSL-ND
Through Hole Resistors RWR81SR301FMBSL-ND
301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR301FMBSL 3110-RWR81SR301FMBSL RWR81SR301FMBSL-ND
Product Name RES 0.301 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details