Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR332DRS73

Description
EGS-1-80 .332 .5% RWR81SR332DR S73
Request a Quote Datasheet
Description
EGS-1-80 .332 .5% RWR81SR332DR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR332DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR332DRS73
Wirewound Resistors 3110-RWR81SR332DRS73
EGS-1-80 .332 .5% RWR81SR332DR S73

EGS-1-80 .332 .5% RWR81SR332DR S73

Supplier's Site Datasheet
RES 0.332 OHM 1W 0.5% WW AXIAL - RWR81SR332DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 1W 0.5% WW AXIAL
RWR81SR332DRS73
RES 0.332 OHM 1W 0.5% WW AXIAL RWR81SR332DRS73
RES 0.332ohm 1W 0.5% WW AXIAL

RES 0.332ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR332DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR332DRS73-ND
Through Hole Resistors RWR81SR332DRS73-ND
332 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR332DRS73 RWR81SR332DRS73 RWR81SR332DRS73-ND
Product Name Wirewound Resistors RES 0.332 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers