Vishay Intertechnology, Inc. RES 0.374 OHM 1W 1% WW AXIAL RWR81SR374FRS73

Description
RES 0.374ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.374ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.374 OHM 1W 1% WW AXIAL - RWR81SR374FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 1W 1% WW AXIAL
RWR81SR374FRS73
RES 0.374 OHM 1W 1% WW AXIAL RWR81SR374FRS73
RES 0.374ohm 1W 1% WW AXIAL

RES 0.374ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR374FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR374FRS73-ND
Through Hole Resistors RWR81SR374FRS73-ND
374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR374FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR374FRS73
Wirewound Resistors 3110-RWR81SR374FRS73
EGS-1-80 .374 1% RWR81SR374FR S73

EGS-1-80 .374 1% RWR81SR374FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR374FRS73 RWR81SR374FRS73-ND 3110-RWR81SR374FRS73
Product Name RES 0.374 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details