Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR232FRS70

Description
EGS-1-80 .232 1% RWR81SR232FR S70
Request a Quote Datasheet
Description
EGS-1-80 .232 1% RWR81SR232FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR232FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR232FRS70
Wirewound Resistors 3110-RWR81SR232FRS70
EGS-1-80 .232 1% RWR81SR232FR S70

EGS-1-80 .232 1% RWR81SR232FR S70

Supplier's Site Datasheet
RES 0.232 OHM 1W 1% WW AXIAL - RWR81SR232FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.232 OHM 1W 1% WW AXIAL
RWR81SR232FRS70
RES 0.232 OHM 1W 1% WW AXIAL RWR81SR232FRS70
RES 0.232ohm 1W 1% WW AXIAL

RES 0.232ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR232FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR232FRS70-ND
Through Hole Resistors RWR81SR232FRS70-ND
232 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR232FRS70 RWR81SR232FRS70 RWR81SR232FRS70-ND
Product Name Wirewound Resistors RES 0.232 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2320 ohms 0.2320 ohms 0.2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details