Vishay Intertechnology, Inc. RES 562 OHM 5W 1% WW AXIAL RWR74S5620FSRSL

Description
RES 562ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 5W 1% WW AXIAL - RWR74S5620FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 5W 1% WW AXIAL
RWR74S5620FSRSL
RES 562 OHM 5W 1% WW AXIAL RWR74S5620FSRSL
RES 562ohm 5W 1% WW AXIAL

RES 562ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5620FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5620FSRSL-ND
Through Hole Resistors RWR74S5620FSRSL-ND
562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S5620FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5620FSRSL
Wirewound Resistors 3110-RWR74S5620FSRSL
ESS-5 562 1% RWR74S5620FS RSL

ESS-5 562 1% RWR74S5620FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S5620FSRSL RWR74S5620FSRSL-ND 3110-RWR74S5620FSRSL
Product Name RES 562 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details