Vishay Intertechnology, Inc. RES 3.4 OHM 5W 1% WW AXIAL RWR74S3R40FSBSL

Description
RES 3.4ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.4ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4 OHM 5W 1% WW AXIAL - RWR74S3R40FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4 OHM 5W 1% WW AXIAL
RWR74S3R40FSBSL
RES 3.4 OHM 5W 1% WW AXIAL RWR74S3R40FSBSL
RES 3.4ohm 5W 1% WW AXIAL

RES 3.4ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3R40FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R40FSBSL-ND
Through Hole Resistors RWR74S3R40FSBSL-ND
3.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3R40FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R40FSBSL
Wirewound Resistors 3110-RWR74S3R40FSBSL
ESS-5 3.4 1% RWR74S3R40FS BSL

ESS-5 3.4 1% RWR74S3R40FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3R40FSBSL RWR74S3R40FSBSL-ND 3110-RWR74S3R40FSBSL
Product Name RES 3.4 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details