Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3R32FRB12

Description
3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3R32FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R32FRB12-ND
Through Hole Resistors RWR74S3R32FRB12-ND
3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3R32FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R32FRB12
Wirewound Resistors 3110-RWR74S3R32FRB12
ESS-5 3.32 1% RWR74S3R32FR B12

ESS-5 3.32 1% RWR74S3R32FR B12

Supplier's Site Datasheet
RES 3.32 OHM 5W 1% WW AXIAL - RWR74S3R32FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 5W 1% WW AXIAL
RWR74S3R32FRB12
RES 3.32 OHM 5W 1% WW AXIAL RWR74S3R32FRB12
RES 3.32ohm 5W 1% WW AXIAL

RES 3.32ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3R32FRB12-ND 3110-RWR74S3R32FRB12 RWR74S3R32FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 3.32 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details