Vishay Intertechnology, Inc. RES 365 OHM 5W 1% WW AXIAL RWR74S3650FRS73

Description
RES 365ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 5W 1% WW AXIAL - RWR74S3650FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 5W 1% WW AXIAL
RWR74S3650FRS73
RES 365 OHM 5W 1% WW AXIAL RWR74S3650FRS73
RES 365ohm 5W 1% WW AXIAL

RES 365ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3650FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3650FRS73-ND
Through Hole Resistors RWR74S3650FRS73-ND
365 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3650FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3650FRS73
Wirewound Resistors 3110-RWR74S3650FRS73
ESS-5 365 1% RWR74S3650FR S73

ESS-5 365 1% RWR74S3650FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3650FRS73 RWR74S3650FRS73-ND 3110-RWR74S3650FRS73
Product Name RES 365 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details